Vishay Intertechnology, Inc. Through Hole Resistors CMF55600R00FHEB

Description
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55600R00FHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00FHEB-ND
Through Hole Resistors CMF55600R00FHEB-ND
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/2W 1% AXIAL - CMF55600R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 1% AXIAL
CMF55600R00FHEB
RES 600 OHM 1/2W 1% AXIAL CMF55600R00FHEB
RES 600ohm 1/2W 1% AXIAL

RES 600ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 600 1% T-2 Eb E3 Vishay - 69P0221 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 600 1% T-2 Eb E3 Vishay
69P0221
Cmf-55 600 1% T-2 Eb E3 Vishay 69P0221
CMF-55 600 1% T-2 EB e3

CMF-55 600 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00FHEB-ND CMF55600R00FHEB 69P0221
Product Name Through Hole Resistors RES 600 OHM 1/2W 1% AXIAL Cmf-55 600 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers