Vishay Intertechnology, Inc. Metal Film Resistors - CMF55600R00FHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55600R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55600R00FHBF
Metal Film Resistors - CMF55600R00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55600R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00FHBF-ND
Through Hole Resistors CMF55600R00FHBF-ND
600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay - 41C7064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay
41C7064
Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay 41C7064
CMF55, 600 Ohm, +/- 1 Percent, 50 ppm

CMF55, 600 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00FHBF CMF55600R00FHBF-ND 41C7064
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 600 Ohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details