Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55600R00CHR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55600R00CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55600R00CHR6
Vishay/DaleMetal Film Resistors - CMF55600R00CHR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55600R00CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00CHR6-ND
Through Hole Resistors CMF55600R00CHR6-ND
600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay - 41C7060 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay
41C7060
Cmf55, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay 41C7060
CMF55, 600 Ohm, +/- 0.25 Percent, 50 ppm

CMF55, 600 Ohm, +/- 0.25 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00CHR6 CMF55600R00CHR6-ND 41C7060
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf55, 600 Ohm, +/0.25 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details