Vishay Intertechnology, Inc. Through Hole Resistors CMF55600R00CHEB

Description
600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55600R00CHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00CHEB-ND
Through Hole Resistors CMF55600R00CHEB-ND
600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/2W 0.25% AXIAL - CMF55600R00CHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 0.25% AXIAL
CMF55600R00CHEB
RES 600 OHM 1/2W 0.25% AXIAL CMF55600R00CHEB
RES 600ohm 1/2W 0.25% AXIAL

RES 600ohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 600 .25% T-2 Eb E3 Vishay - 69P0218 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 600 .25% T-2 Eb E3 Vishay
69P0218
Cmf-55 600 .25% T-2 Eb E3 Vishay 69P0218
CMF-55 600 .25% T-2 EB e3

CMF-55 600 .25% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00CHEB-ND CMF55600R00CHEB 69P0218
Product Name Through Hole Resistors RES 600 OHM 1/2W 0.25% AXIAL Cmf-55 600 .25% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details