Vishay Intertechnology, Inc. RES 600 OHM 1/2W 0.1% AXIAL CMF55600R00BHR6

Description
RES 600ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 600ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 1/2W 0.1% AXIAL - CMF55600R00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 0.1% AXIAL
CMF55600R00BHR6
RES 600 OHM 1/2W 0.1% AXIAL CMF55600R00BHR6
RES 600ohm 1/2W 0.1% AXIAL

RES 600ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55600R00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00BHR6-ND
Through Hole Resistors CMF55600R00BHR6-ND
600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 600 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C7054 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 600 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C7054
Cmf55, 600 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C7054
CMF55, 600 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 600 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55600R00BHR6 CMF55600R00BHR6-ND 41C7054
Product Name RES 600 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 600 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details