Vishay Intertechnology, Inc. Through Hole Resistors CMF55600R00BEEK

Description
600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55600R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55600R00BEEK-ND
Through Hole Resistors CMF55600R00BEEK-ND
600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

600 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 600 OHM 1/2W 0.1% AXIAL - CMF55600R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1/2W 0.1% AXIAL
CMF55600R00BEEK
RES 600 OHM 1/2W 0.1% AXIAL CMF55600R00BEEK
RES 600ohm 1/2W 0.1% AXIAL

RES 600ohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF55600R00BEEK-ND CMF55600R00BEEK
Product Name Through Hole Resistors RES 600 OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers