RES 5.9ohm 1/2W 1% AXIAL
5.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,5.9Ohms,250WV,1
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF555R9000FKR6 | CMF555R9000FKR6-ND | 41C6035 |
| Product Name | RES 5.9 OHM 1/2W 1% AXIAL | Through Hole Resistors | Resistor,metal Film,5.9Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 5.9 ohms | 5.9 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |