Vishay Intertechnology, Inc. RES 5.76 OHM 1/2W 1% AXIAL CMF555R7600FLR6

Description
RES 5.76ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1/2W 1% AXIAL - CMF555R7600FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1/2W 1% AXIAL
CMF555R7600FLR6
RES 5.76 OHM 1/2W 1% AXIAL CMF555R7600FLR6
RES 5.76ohm 1/2W 1% AXIAL

RES 5.76ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R7600FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R7600FLR6-ND
Through Hole Resistors CMF555R7600FLR6-ND
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.76 1% T-0 Re6 Vishay - 68P9155 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.76 1% T-0 Re6 Vishay
68P9155
Cmf-55 5.76 1% T-0 Re6 Vishay 68P9155
CMF-55 5.76 1% T-0 RE6

CMF-55 5.76 1% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R7600FLR6 CMF555R7600FLR6-ND 68P9155
Product Name RES 5.76 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.76 1% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details