5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 5.76ohm 1/2W 1% AXIAL
Resistor,Metal Film,5.76Ohms,250WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF555R7600FKR6-ND | CMF555R7600FKR6 | 41C6031 |
| Product Name | Through Hole Resistors | RES 5.76 OHM 1/2W 1% AXIAL | Resistor,metal Film,5.76Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 5.76 ohms | 5.76 ohms |