Vishay Intertechnology, Inc. Through Hole Resistors CMF555R7600FKBF

Description
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R7600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R7600FKBF-ND
Through Hole Resistors CMF555R7600FKBF-ND
5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.76 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555R7600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555R7600FKBF
Metal Film Resistors - CMF555R7600FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,5.76Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.76Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6029
Resistor,metal Film,5.76Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6029
Resistor,Metal Film,5.76Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.76Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R7600FKBF-ND CMF555R7600FKBF 41C6029
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,5.76Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers