Vishay Intertechnology, Inc. RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKRE

Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/2W 1% AXIAL - CMF555R6200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% AXIAL
CMF555R6200FKRE
RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKRE
RES 5.62ohm 1/2W 1% AXIAL

RES 5.62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6200FKRE-ND
Through Hole Resistors CMF555R6200FKRE-ND
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6026
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6026
Resistor,Metal Film,5.62Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6200FKRE CMF555R6200FKRE-ND 41C6026
Product Name RES 5.62 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers