Vishay Intertechnology, Inc. RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKR8

Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/2W 1% AXIAL - CMF555R6200FKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% AXIAL
CMF555R6200FKR8
RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKR8
RES 5.62ohm 1/2W 1% AXIAL

RES 5.62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6200FKR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6200FKR8-ND
Through Hole Resistors CMF555R6200FKR8-ND
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.62 1% T-1 Re8 Vishay - 68P9146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62 1% T-1 Re8 Vishay
68P9146
Cmf-55 5.62 1% T-1 Re8 Vishay 68P9146
CMF-55 5.62 1% T-1 RE8

CMF-55 5.62 1% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6200FKR8 CMF555R6200FKR8-ND 68P9146
Product Name RES 5.62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.62 1% T-1 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers