Vishay Intertechnology, Inc. RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKR6

Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/2W 1% AXIAL - CMF555R6200FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% AXIAL
CMF555R6200FKR6
RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKR6
RES 5.62ohm 1/2W 1% AXIAL

RES 5.62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6200FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6200FKR6-ND
Through Hole Resistors CMF555R6200FKR6-ND
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6027
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6027
Resistor,Metal Film,5.62Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6200FKR6 CMF555R6200FKR6-ND 41C6027
Product Name RES 5.62 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers