Vishay Intertechnology, Inc. RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKEB

Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 1/2W 1% AXIAL - CMF555R6200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% AXIAL
CMF555R6200FKEB
RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKEB
RES 5.62ohm 1/2W 1% AXIAL

RES 5.62ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6200FKEB-ND
Through Hole Resistors CMF555R6200FKEB-ND
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.62 1% T-1 Eb E3 Vishay - 68P9143 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62 1% T-1 Eb E3 Vishay
68P9143
Cmf-55 5.62 1% T-1 Eb E3 Vishay 68P9143
CMF-55 5.62 1% T-1 EB e3

CMF-55 5.62 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6200FKEB CMF555R6200FKEB-ND 68P9143
Product Name RES 5.62 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.62 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details