Vishay Intertechnology, Inc. Through Hole Resistors CMF555R6200FKBF

Description
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6200FKBF-ND
Through Hole Resistors CMF555R6200FKBF-ND
5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62 OHM 1/2W 1% AXIAL - CMF555R6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 1/2W 1% AXIAL
CMF555R6200FKBF
RES 5.62 OHM 1/2W 1% AXIAL CMF555R6200FKBF
RES 5.62ohm 1/2W 1% AXIAL

RES 5.62ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6025
Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6025
Resistor,Metal Film,5.62Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.62Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6200FKBF-ND CMF555R6200FKBF 41C6025
Product Name Through Hole Resistors RES 5.62 OHM 1/2W 1% AXIAL Resistor,metal Film,5.62Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details