Vishay Intertechnology, Inc. Metal Film Resistors - CMF555R6000JKWF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555R6000JKWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555R6000JKWF
Metal Film Resistors - CMF555R6000JKWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555R6000JKWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000JKWF-ND
Through Hole Resistors CMF555R6000JKWF-ND
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6 5% T-1 Re5 Vishay - 68P9141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6 5% T-1 Re5 Vishay
68P9141
Cmf-55 5.6 5% T-1 Re5 Vishay 68P9141
CMF-55 5.6 5% T-1 RE5

CMF-55 5.6 5% T-1 RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000JKWF CMF555R6000JKWF-ND 68P9141
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 5.6 5% T-1 Re5 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details