Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKR8

Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 5% AXIAL - CMF555R6000JKR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 5% AXIAL
CMF555R6000JKR8
RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKR8
RES 5.6ohm 1/2W 5% AXIAL

RES 5.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000JKR8-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000JKR8-ND
Through Hole Resistors CMF555R6000JKR8-ND
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6 5% T-1 Re8 Vishay - 68P9140 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6 5% T-1 Re8 Vishay
68P9140
Cmf-55 5.6 5% T-1 Re8 Vishay 68P9140
CMF-55 5.6 5% T-1 RE8

CMF-55 5.6 5% T-1 RE8

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000JKR8 CMF555R6000JKR8-ND 68P9140
Product Name RES 5.6 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.6 5% T-1 Re8 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details