Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKR6

Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 5% AXIAL - CMF555R6000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 5% AXIAL
CMF555R6000JKR6
RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKR6
RES 5.6ohm 1/2W 5% AXIAL

RES 5.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000JKR6-ND
Through Hole Resistors CMF555R6000JKR6-ND
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6 5% T-1 Re6 Vishay - 68P9138 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6 5% T-1 Re6 Vishay
68P9138
Cmf-55 5.6 5% T-1 Re6 Vishay 68P9138
CMF-55 5.6 5% T-1 RE6

CMF-55 5.6 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000JKR6 CMF555R6000JKR6-ND 68P9138
Product Name RES 5.6 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.6 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details