Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKEA

Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 5% AXIAL - CMF555R6000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 5% AXIAL
CMF555R6000JKEA
RES 5.6 OHM 1/2W 5% AXIAL CMF555R6000JKEA
RES 5.6ohm 1/2W 5% AXIAL

RES 5.6ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000JKEA-ND
Through Hole Resistors CMF555R6000JKEA-ND
5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6 5% T-1 Ea E3 Vishay - 68P9135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6 5% T-1 Ea E3 Vishay
68P9135
Cmf-55 5.6 5% T-1 Ea E3 Vishay 68P9135
CMF-55 5.6 5% T-1 EA e3

CMF-55 5.6 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000JKEA CMF555R6000JKEA-ND 68P9135
Product Name RES 5.6 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 5.6 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details