Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKR670

Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 1% AXIAL - CMF555R6000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 1% AXIAL
CMF555R6000FKR670
RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKR670
RES 5.6ohm 1/2W 1% AXIAL

RES 5.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FKR670-ND
Through Hole Resistors CMF555R6000FKR670-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 5.6 1% T-1 Re6 Vishay - 68P9129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.6 1% T-1 Re6 Vishay
68P9129
Cmf-55-70 5.6 1% T-1 Re6 Vishay 68P9129
CMF-55-70 5.6 1% T-1 RE6

CMF-55-70 5.6 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000FKR670 CMF555R6000FKR670-ND 68P9129
Product Name RES 5.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 5.6 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details