Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKR6

Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 1% AXIAL - CMF555R6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 1% AXIAL
CMF555R6000FKR6
RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKR6
RES 5.6ohm 1/2W 1% AXIAL

RES 5.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FKR6-ND
Through Hole Resistors CMF555R6000FKR6-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
41C6022
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay 41C6022
CMF55, 5.6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 5.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000FKR6 CMF555R6000FKR6-ND 41C6022
Product Name RES 5.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details