Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKBF

Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 1% AXIAL - CMF555R6000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 1% AXIAL
CMF555R6000FKBF
RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FKBF
RES 5.6ohm 1/2W 1% AXIAL

RES 5.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FKBF-ND
Through Hole Resistors CMF555R6000FKBF-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
41C6020
Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay 41C6020
CMF55, 5.6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 5.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R6000FKBF CMF555R6000FKBF-ND 41C6020
Product Name RES 5.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.6 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers