Vishay Intertechnology, Inc. RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FHEA

Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/2W 1% AXIAL - CMF555R6000FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/2W 1% AXIAL
CMF555R6000FHEA
RES 5.6 OHM 1/2W 1% AXIAL CMF555R6000FHEA
RES 5.6ohm 1/2W 1% AXIAL

RES 5.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R6000FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R6000FHEA-ND
Through Hole Resistors CMF555R6000FHEA-ND
5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555R6000FHEA CMF555R6000FHEA-ND
Product Name RES 5.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details