Vishay Intertechnology, Inc. RES 5.36 OHM 1/2W 1% AXIAL CMF555R3600FKEK

Description
RES 5.36ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.36ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36 OHM 1/2W 1% AXIAL - CMF555R3600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/2W 1% AXIAL
CMF555R3600FKEK
RES 5.36 OHM 1/2W 1% AXIAL CMF555R3600FKEK
RES 5.36ohm 1/2W 1% AXIAL

RES 5.36ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R3600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R3600FKEK-ND
Through Hole Resistors CMF555R3600FKEK-ND
5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.36 1% T-1 Ek E3 Vishay - 68P9116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36 1% T-1 Ek E3 Vishay
68P9116
Cmf-55 5.36 1% T-1 Ek E3 Vishay 68P9116
CMF-55 5.36 1% T-1 EK e3

CMF-55 5.36 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R3600FKEK CMF555R3600FKEK-ND 68P9116
Product Name RES 5.36 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.36 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers