Vishay Intertechnology, Inc. Through Hole Resistors CMF555R3600FKEB

Description
5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R3600FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R3600FKEB-ND
Through Hole Resistors CMF555R3600FKEB-ND
5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.36 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.36 OHM 1/2W 1% AXIAL - CMF555R3600FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1/2W 1% AXIAL
CMF555R3600FKEB
RES 5.36 OHM 1/2W 1% AXIAL CMF555R3600FKEB
RES 5.36ohm 1/2W 1% AXIAL

RES 5.36ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.36 1% T-1 Eb E3 Vishay - 68P9115 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.36 1% T-1 Eb E3 Vishay
68P9115
Cmf-55 5.36 1% T-1 Eb E3 Vishay 68P9115
CMF-55 5.36 1% T-1 EB e3

CMF-55 5.36 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R3600FKEB-ND CMF555R3600FKEB 68P9115
Product Name Through Hole Resistors RES 5.36 OHM 1/2W 1% AXIAL Cmf-55 5.36 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details