VISHAY PRECISION GROUP
CMF555R2300FKR8 -- CMF-55 5.23 1% T-1 RE8 VISHAY
Vishay Precision Group
Cmf-55 5.23 1% T-1 Re8 Vishay
CMF555R2300FKR8
Description
CMF-55 5.23 1% T-1 RE8
Description
CMF-55 5.23 1% T-1 RE8
Suppliers
Cmf-55 5.23 1% T-1 Re8 Vishay
68P9112
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P9112 |
|
Product Name
|
Cmf-55 5.23 1% T-1 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
43000 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details