Vishay Intertechnology, Inc. Through Hole Resistors CMF555R2300FKR670

Description
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R2300FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R2300FKR670-ND
Through Hole Resistors CMF555R2300FKR670-ND
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23 OHM 1/2W 1% AXIAL - CMF555R2300FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1/2W 1% AXIAL
CMF555R2300FKR670
RES 5.23 OHM 1/2W 1% AXIAL CMF555R2300FKR670
RES 5.23ohm 1/2W 1% AXIAL

RES 5.23ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 5.23 1% T-1 Re6 Vishay - 68P9109 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.23 1% T-1 Re6 Vishay
68P9109
Cmf-55-70 5.23 1% T-1 Re6 Vishay 68P9109
CMF-55-70 5.23 1% T-1 RE6

CMF-55-70 5.23 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R2300FKR670-ND CMF555R2300FKR670 68P9109
Product Name Through Hole Resistors RES 5.23 OHM 1/2W 1% AXIAL Cmf-55-70 5.23 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details