Vishay Intertechnology, Inc. RES 5.23 OHM 1/2W 1% AXIAL CMF555R2300FKEK

Description
RES 5.23ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1/2W 1% AXIAL - CMF555R2300FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1/2W 1% AXIAL
CMF555R2300FKEK
RES 5.23 OHM 1/2W 1% AXIAL CMF555R2300FKEK
RES 5.23ohm 1/2W 1% AXIAL

RES 5.23ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R2300FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R2300FKEK-ND
Through Hole Resistors CMF555R2300FKEK-ND
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.23 1% T-1 Ek E3 Vishay - 68P9108 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.23 1% T-1 Ek E3 Vishay
68P9108
Cmf-55 5.23 1% T-1 Ek E3 Vishay 68P9108
CMF-55 5.23 1% T-1 EK e3

CMF-55 5.23 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R2300FKEK CMF555R2300FKEK-ND 68P9108
Product Name RES 5.23 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.23 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers