Vishay Intertechnology, Inc. Through Hole Resistors CMF555R2300FKEA70

Description
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R2300FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R2300FKEA70-ND
Through Hole Resistors CMF555R2300FKEA70-ND
5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.23 OHM 1/2W 1% AXIAL - CMF555R2300FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1/2W 1% AXIAL
CMF555R2300FKEA70
RES 5.23 OHM 1/2W 1% AXIAL CMF555R2300FKEA70
RES 5.23ohm 1/2W 1% AXIAL

RES 5.23ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 5.23 1% T-1 Ea E3 Vishay - 68P9105 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 5.23 1% T-1 Ea E3 Vishay
68P9105
Cmf-55-70 5.23 1% T-1 Ea E3 Vishay 68P9105
CMF-55-70 5.23 1% T-1 EA e3

CMF-55-70 5.23 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R2300FKEA70-ND CMF555R2300FKEA70 68P9105
Product Name Through Hole Resistors RES 5.23 OHM 1/2W 1% AXIAL Cmf-55-70 5.23 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.23 ohms 5.23 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers