Vishay Intertechnology, Inc. Through Hole Resistors CMF555R1100FKR639

Description
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R1100FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FKR639-ND
Through Hole Resistors CMF555R1100FKR639-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11 ohm, THROUGH HOLE MOUNT - CMF555R1100FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11 ohm, THROUGH HOLE MOUNT
CMF555R1100FKR639
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11 ohm, THROUGH HOLE MOUNT CMF555R1100FKR639
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11ohm, THROUGH HOLE MOUNT

RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11ohm, THROUGH HOLE MOUNT

Supplier's Site
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6004
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6004
Resistor,Metal Film,5.11Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1100FKR639-ND CMF555R1100FKR639 41C6004
Product Name Through Hole Resistors RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 5.11 ohm, THROUGH HOLE MOUNT Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers