Vishay Intertechnology, Inc. RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKEK

Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/2W 1% AXIAL - CMF555R1100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% AXIAL
CMF555R1100FKEK
RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKEK
RES 5.11ohm 1/2W 1% AXIAL

RES 5.11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R1100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FKEK-ND
Through Hole Resistors CMF555R1100FKEK-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555R1100FKEK CMF555R1100FKEK-ND
Product Name RES 5.11 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers