Vishay Intertechnology, Inc. Through Hole Resistors CMF555R1100FKEB

Description
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R1100FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FKEB-ND
Through Hole Resistors CMF555R1100FKEB-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.11 OHM 1/2W 1% AXIAL - CMF555R1100FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% AXIAL
CMF555R1100FKEB
RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKEB
RES 5.11ohm 1/2W 1% AXIAL

RES 5.11ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.11 1% T-1 Eb E3 Vishay - 68P9095 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.11 1% T-1 Eb E3 Vishay
68P9095
Cmf-55 5.11 1% T-1 Eb E3 Vishay 68P9095
CMF-55 5.11 1% T-1 EB e3

CMF-55 5.11 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1100FKEB-ND CMF555R1100FKEB 68P9095
Product Name Through Hole Resistors RES 5.11 OHM 1/2W 1% AXIAL Cmf-55 5.11 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers