Vishay Intertechnology, Inc. RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKBF39

Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/2W 1% AXIAL - CMF555R1100FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/2W 1% AXIAL
CMF555R1100FKBF39
RES 5.11 OHM 1/2W 1% AXIAL CMF555R1100FKBF39
RES 5.11ohm 1/2W 1% AXIAL

RES 5.11ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555R1100FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1100FKBF39-ND
Through Hole Resistors CMF555R1100FKBF39-ND
5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6000
Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6000
Resistor,Metal Film,5.11Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.11Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1100FKBF39 CMF555R1100FKBF39-ND 41C6000
Product Name RES 5.11 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.11Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers