Vishay Intertechnology, Inc. Metal Film Resistors - CMF555R1000FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF555R1000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555R1000FKR6
Metal Film Resistors - CMF555R1000FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF555R1000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R1000FKR6-ND
Through Hole Resistors CMF555R1000FKR6-ND
5.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.1 Ohm, +/1 Percent, 100 Ppm Vishay - 41C5996 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.1 Ohm, +/1 Percent, 100 Ppm Vishay
41C5996
Cmf55, 5.1 Ohm, +/1 Percent, 100 Ppm Vishay 41C5996
CMF55, 5.1 Ohm, +/- 1 Percent, 100 ppm

CMF55, 5.1 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R1000FKR6 CMF555R1000FKR6-ND 41C5996
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 5.1 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details