Vishay Intertechnology, Inc. Through Hole Resistors CMF555R0000FKEA

Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF555R0000FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555R0000FKEATR-ND
Through Hole Resistors 541-CMF555R0000FKEATR-ND
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF555R0000FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555R0000FKEACT-ND
Through Hole Resistors 541-CMF555R0000FKEACT-ND
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555R0000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555R0000FKEA
Metal Film Resistors - CMF555R0000FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor - 83612061 - Radwell International
Willingboro, NJ, United States
Resistor
83612061
Resistor 83612061
RESISTOR, AXIAL, METAL FILM, 5 OHM, 1%, .5W, 6.1 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 5 OHM, 1%, .5W, 6.1 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number 541-CMF555R0000FKEATR-ND CMF555R0000FKEA 83612061
Product Name Through Hole Resistors Metal Film Resistors - Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details