Vishay Intertechnology, Inc. Through Hole Resistors CMF555R0000FKBF

Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555R0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555R0000FKBF-ND
Through Hole Resistors CMF555R0000FKBF-ND
5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,5,1%,100PPM,BULK - CMF555R0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5,1%,100PPM,BULK
CMF555R0000FKBF
METAL FILM,1/8W,5,1%,100PPM,BULK CMF555R0000FKBF
METAL FILM,1/8W,5,1%,100PP M,BULK

METAL FILM,1/8W,5,1%,100PPM,BULK

Supplier's Site
Cmf55, 5 Ohm, +/1 Percent, 100 Ppm Vishay - 41C5985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5 Ohm, +/1 Percent, 100 Ppm Vishay
41C5985
Cmf55, 5 Ohm, +/1 Percent, 100 Ppm Vishay 41C5985
CMF55, 5 Ohm, +/- 1 Percent, 100 ppm

CMF55, 5 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555R0000FKBF-ND CMF555R0000FKBF 41C5985
Product Name Through Hole Resistors METAL FILM,1/8W,5,1%,100PPM,BULK Cmf55, 5 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details