Vishay Intertechnology, Inc. RES 5.9M OHM 1/2W 1% AXIAL CMF555M9000FKR6

Description
RES 5.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1/2W 1% AXIAL - CMF555M9000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1/2W 1% AXIAL
CMF555M9000FKR6
RES 5.9M OHM 1/2W 1% AXIAL CMF555M9000FKR6
RES 5.9Mohm 1/2W 1% AXIAL

RES 5.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M9000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M9000FKR6-ND
Through Hole Resistors CMF555M9000FKR6-ND
5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C5983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C5983
Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C5983
Resistor,Metal Film,5.9MOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.9MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M9000FKR6 CMF555M9000FKR6-ND 41C5983
Product Name RES 5.9M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details