Vishay Intertechnology, Inc. RES 5.9M OHM 1/2W 1% AXIAL CMF555M9000FKEK

Description
RES 5.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1/2W 1% AXIAL - CMF555M9000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1/2W 1% AXIAL
CMF555M9000FKEK
RES 5.9M OHM 1/2W 1% AXIAL CMF555M9000FKEK
RES 5.9Mohm 1/2W 1% AXIAL

RES 5.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M9000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M9000FKEK-ND
Through Hole Resistors CMF555M9000FKEK-ND
5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M9000FKEK CMF555M9000FKEK-ND
Product Name RES 5.9M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details