Vishay Intertechnology, Inc. Through Hole Resistors CMF555M9000FKEB

Description
5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M9000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M9000FKEB-ND
Through Hole Resistors CMF555M9000FKEB-ND
5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.9M OHM 1/2W 1% AXIAL - CMF555M9000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1/2W 1% AXIAL
CMF555M9000FKEB
RES 5.9M OHM 1/2W 1% AXIAL CMF555M9000FKEB
RES 5.9Mohm 1/2W 1% AXIAL

RES 5.9Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.9M 1% T-1 Eb E3 Vishay - 68P9067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.9M 1% T-1 Eb E3 Vishay
68P9067
Cmf-55 5.9M 1% T-1 Eb E3 Vishay 68P9067
CMF-55 5.9M 1% T-1 EB e3

CMF-55 5.9M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M9000FKEB-ND CMF555M9000FKEB 68P9067
Product Name Through Hole Resistors RES 5.9M OHM 1/2W 1% AXIAL Cmf-55 5.9M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details