Metal Film Resistors - Through Hole
5.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 5.62M 2% T-1 EB e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF555M6200GKEB | CMF555M6200GKEB-ND | 68P9063 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 5.62M 2% T-1 Eb E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Tolerance | 2 +/- % |