Vishay Intertechnology, Inc. RES 5.62M OHM 1/2W 1% AXIAL CMF555M6200FKEB

Description
RES 5.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1/2W 1% AXIAL - CMF555M6200FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/2W 1% AXIAL
CMF555M6200FKEB
RES 5.62M OHM 1/2W 1% AXIAL CMF555M6200FKEB
RES 5.62Mohm 1/2W 1% AXIAL

RES 5.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M6200FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6200FKEB-ND
Through Hole Resistors CMF555M6200FKEB-ND
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M6200FKEB CMF555M6200FKEB-ND
Product Name RES 5.62M OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers