Vishay Intertechnology, Inc. Through Hole Resistors CMF555M6200FKEA

Description
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M6200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6200FKEA-ND
Through Hole Resistors CMF555M6200FKEA-ND
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.62M OHM 1/2W 1% AXIAL - CMF555M6200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/2W 1% AXIAL
CMF555M6200FKEA
RES 5.62M OHM 1/2W 1% AXIAL CMF555M6200FKEA
RES 5.62Mohm 1/2W 1% AXIAL

RES 5.62Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.62M 1% T-1 Ea E3 Vishay - 68P9057 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.62M 1% T-1 Ea E3 Vishay
68P9057
Cmf-55 5.62M 1% T-1 Ea E3 Vishay 68P9057
CMF-55 5.62M 1% T-1 EA e3

CMF-55 5.62M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6200FKEA-ND CMF555M6200FKEA 68P9057
Product Name Through Hole Resistors RES 5.62M OHM 1/2W 1% AXIAL Cmf-55 5.62M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers