Vishay Intertechnology, Inc. METAL FILM,1/8W,5.62M,1%,100PPM,BULK CMF555M6200FKBF

Description
METAL FILM,1/8W,5.62M,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,5.62M,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,5.62M,1%,100PPM,BULK - CMF555M6200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5.62M,1%,100PPM,BULK
CMF555M6200FKBF
METAL FILM,1/8W,5.62M,1%,100PPM,BULK CMF555M6200FKBF
METAL FILM,1/8W,5.62M,1%,1 00PPM,BULK

METAL FILM,1/8W,5.62M,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - CMF555M6200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6200FKBF-ND
Through Hole Resistors CMF555M6200FKBF-ND
5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF555M6200FKBF CMF555M6200FKBF-ND
Product Name METAL FILM,1/8W,5.62M,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details