Vishay Intertechnology, Inc. Through Hole Resistors CMF555M6000GNEK

Description
5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M6000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6000GNEK-ND
Through Hole Resistors CMF555M6000GNEK-ND
5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF555M6000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF555M6000GNEK
Metal Film Resistors - CMF555M6000GNEK
Metal Film Resistors - Through Hole CMF-55 5.6M 2% T-00 EK e3

Metal Film Resistors - Through Hole CMF-55 5.6M 2% T-00 EK e3

Supplier's Site
Cmf-55 5.6M 2% T-00 Ek E3 Vishay - 68P9049 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6M 2% T-00 Ek E3 Vishay
68P9049
Cmf-55 5.6M 2% T-00 Ek E3 Vishay 68P9049
CMF-55 5.6M 2% T-00 EK e3

CMF-55 5.6M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000GNEK-ND CMF555M6000GNEK 68P9049
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 5.6M 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details