Vishay Intertechnology, Inc. RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FNEK

Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/2W 1% AXIAL - CMF555M6000FNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 1% AXIAL
CMF555M6000FNEK
RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FNEK
RES 5.6Mohm 1/2W 1% AXIAL

RES 5.6Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M6000FNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6000FNEK-ND
Through Hole Resistors CMF555M6000FNEK-ND
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6M 1% T-00 Ek E3 Vishay - 68P9047 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6M 1% T-00 Ek E3 Vishay
68P9047
Cmf-55 5.6M 1% T-00 Ek E3 Vishay 68P9047
CMF-55 5.6M 1% T-00 EK e3

CMF-55 5.6M 1% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000FNEK CMF555M6000FNEK-ND 68P9047
Product Name RES 5.6M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.6M 1% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details