Vishay Intertechnology, Inc. RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FLEK

Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/2W 1% AXIAL - CMF555M6000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 1% AXIAL
CMF555M6000FLEK
RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FLEK
RES 5.6Mohm 1/2W 1% AXIAL

RES 5.6Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M6000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6000FLEK-ND
Through Hole Resistors CMF555M6000FLEK-ND
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.6M 1% T-0 Ek E3 Vishay - 68P9046 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6M 1% T-0 Ek E3 Vishay
68P9046
Cmf-55 5.6M 1% T-0 Ek E3 Vishay 68P9046
CMF-55 5.6M 1% T-0 EK e3

CMF-55 5.6M 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000FLEK CMF555M6000FLEK-ND 68P9046
Product Name RES 5.6M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 5.6M 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers