Vishay Intertechnology, Inc. RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FKR6

Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/2W 1% AXIAL - CMF555M6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 1% AXIAL
CMF555M6000FKR6
RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FKR6
RES 5.6Mohm 1/2W 1% AXIAL

RES 5.6Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF555M6000FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF555M6000FKR6TR-ND
Through Hole Resistors 541-CMF555M6000FKR6TR-ND
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 5.6 Mohm, +/1 Percent, 100 Ppm Vishay - 41C5971 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 5.6 Mohm, +/1 Percent, 100 Ppm Vishay
41C5971
Cmf55, 5.6 Mohm, +/1 Percent, 100 Ppm Vishay 41C5971
CMF55, 5.6 MOhm, +/- 1 Percent, 100 ppm

CMF55, 5.6 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000FKR6 541-CMF555M6000FKR6TR-ND 41C5971
Product Name RES 5.6M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 5.6 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.60E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers