Vishay Intertechnology, Inc. Through Hole Resistors CMF555M6000FKEK

Description
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M6000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M6000FKEK-ND
Through Hole Resistors CMF555M6000FKEK-ND
5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.6M OHM 1/2W 1% AXIAL - CMF555M6000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/2W 1% AXIAL
CMF555M6000FKEK
RES 5.6M OHM 1/2W 1% AXIAL CMF555M6000FKEK
RES 5.6Mohm 1/2W 1% AXIAL

RES 5.6Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 5.6M 1% T-1 Ek E3 Vishay - 68P9043 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.6M 1% T-1 Ek E3 Vishay
68P9043
Cmf-55 5.6M 1% T-1 Ek E3 Vishay 68P9043
CMF-55 5.6M 1% T-1 EK e3

CMF-55 5.6M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M6000FKEK-ND CMF555M6000FKEK 68P9043
Product Name Through Hole Resistors RES 5.6M OHM 1/2W 1% AXIAL Cmf-55 5.6M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details