Vishay Intertechnology, Inc. Through Hole Resistors CMF555M4900GNR6

Description
5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF555M4900GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M4900GNR6-ND
Through Hole Resistors CMF555M4900GNR6-ND
5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5.49M OHM 1/2W 2% AXIAL - CMF555M4900GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/2W 2% AXIAL
CMF555M4900GNR6
RES 5.49M OHM 1/2W 2% AXIAL CMF555M4900GNR6
RES 5.49Mohm 1/2W 2% AXIAL

RES 5.49Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 5.49M 2% T-00 Re6 Vishay - 68P9038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49M 2% T-00 Re6 Vishay
68P9038
Cmf-55 5.49M 2% T-00 Re6 Vishay 68P9038
CMF-55 5.49M 2% T-00 RE6

CMF-55 5.49M 2% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M4900GNR6-ND CMF555M4900GNR6 68P9038
Product Name Through Hole Resistors RES 5.49M OHM 1/2W 2% AXIAL Cmf-55 5.49M 2% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details