Vishay Intertechnology, Inc. RES 5.49M OHM 1/2W 2% AXIAL CMF555M4900GNBF

Description
RES 5.49Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 5.49Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49M OHM 1/2W 2% AXIAL - CMF555M4900GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49M OHM 1/2W 2% AXIAL
CMF555M4900GNBF
RES 5.49M OHM 1/2W 2% AXIAL CMF555M4900GNBF
RES 5.49Mohm 1/2W 2% AXIAL

RES 5.49Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF555M4900GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF555M4900GNBF-ND
Through Hole Resistors CMF555M4900GNBF-ND
5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.49 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 5.49M 2% T-00 B14 Vishay - 68P9035 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 5.49M 2% T-00 B14 Vishay
68P9035
Cmf-55 5.49M 2% T-00 B14 Vishay 68P9035
CMF-55 5.49M 2% T-00 B14

CMF-55 5.49M 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF555M4900GNBF CMF555M4900GNBF-ND 68P9035
Product Name RES 5.49M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 5.49M 2% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details